HD BNC RA BHD Jack PCB Mount
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Amphenol RF 034-1030 Coaxial Connector
HD-BNC Right Angle PCB Jack Bulkhead 75 Ohm
BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
HD-BNC Right Angle Jack PCB 75 Ohm Bulkh
RF CONNECTOR, HD BNC RT ANGLE JACK, PCB, 75 OHM; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Frequency Max:4.5GHz RoHS Compliant: Yes
RF / Coaxial Connector, HD BNC Coaxial, Right Angle Bulkhead Jack, Solder, 75 ohm, Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC Male 75 Ohms
| Amphenol RF | RS Components, Ltd. | Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 034-1030 | 7737462 | 034-1030 | ARF1750-ND | 034-1030 | 25T1744 | 58T2406 | 034-1030 |
| Product Name | HD BNC RA BHD Jack PCB Mount | Coaxial Connectors | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | BNC Connector | Rf Connector, Hd Bnc Rt Angle Jack, Pcb, 75 Ohm; Connector Type Amphenol Rf | Rf / Coaxial Connector, Hd Bnc Coaxial, Right Angle Bulkhead Jack, Solder, 75 Ohm, Beryllium Copper Rohs Compliant Amphenol | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle; Right angle | Right Angle | Right Angle; Right Angle Jack | Right Angle | Right Angle | ||
| Mounting | Bulkhead | Panel mount | Panel Mount, Through Hole, Right Angle | Bulkhead - Rear Mount | ||||
| Termination | Through hole |