Amphenol RF HN RF Connector 082-843

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HN RF Connector - 082-843 - Amphenol RF
Danbury, CT, USA
HN RF Connector
082-843
HN RF Connector 082-843
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
N-Type Connector - 082-843 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
082-843
N-Type Connector 082-843
HN-Type Straight Jack 50 Ohm Bulkhead

HN-Type Straight Jack 50 Ohm Bulkhead

Buy Now
Coaxial Connector (RF) Assemblies - ARF1959-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1959-ND
Coaxial Connector (RF) Assemblies ARF1959-ND
HN Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Eyelet

HN Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Eyelet

Buy Now Datasheet
RF Coaxial Bulkhead Connector - 082-843 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
082-843
RF Coaxial Bulkhead Connector 082-843
HN-Type Straight Jack Flat Tab Bulkhead 50 Ohm

HN-Type Straight Jack Flat Tab Bulkhead 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 082-843 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-843
RF Connectors / Coaxial Connectors 082-843
RF Connectors / Coaxial Connectors REAR MOUNT BLKHD RECEPTACLE

RF Connectors / Coaxial Connectors REAR MOUNT BLKHD RECEPTACLE

Buy Now Datasheet
Hn Hn Rear Mount Blkhd Rcpt Amphenol Rf - 26Y4555 - Newark, An Avnet Company
Chicago, IL, United States
Hn Hn Rear Mount Blkhd Rcpt Amphenol Rf
26Y4555
Hn Hn Rear Mount Blkhd Rcpt Amphenol Rf 26Y4555
HN HN REAR MOUNT BLKHD RCPT

HN HN REAR MOUNT BLKHD RCPT

Supplier's Site

Technical Specifications

  Amphenol RF Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 082-843 082-843 ARF1959-ND 082-843 082-843 26Y4555
Product Name HN RF Connector N-Type Connector Coaxial Connector (RF) Assemblies RF Coaxial Bulkhead Connector RF Connectors / Coaxial Connectors Hn Hn Rear Mount Blkhd Rcpt Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack
Mounting Bulkhead Panel Mount Bulkhead - Rear Mount
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2537045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 18.000 GHz
View Details
ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.400 GHz
View Details