4-Hole Square Flange
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SO-239 UHF Straight Jack Panel Mount Solder Cup
SO239
RF Connectors / Coaxial Connectors UHF STRT JACK PANEL MOUNT SOLDER CUP
RF/COAXIAL, UHF, STRAIGHT FLANGED JACK, SOLDER; Connector Type:UHF Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:300MHz RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 083-1R | 083-1R | 083-1R | 083-1R | 083-1R | 73K1493 |
| Product Name | UHF RF Connector | Connectors | RF Coaxial Panel Mount Connector | Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX) | RF Connectors / Coaxial Connectors | Rf/coaxial, Uhf, Straight Flanged Jack, Solder; Connector Type Amphenol Rf |
| Connector Type | UHF | UHF | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Flanged Jack | ||
| Mounting | Panel Mount | Flange Mount, 4-Hole |