4-Hole Flange, UG-56
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
HN Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
HN-Type Straight Jack 50 Ohm 4-Hole Flan
UG-560/U HN-Type Straight Jack Solder Cup Panel Mount 50 Ohm
RF Connectors / Coaxial Connectors HN 4 HOLE FLANGE JCK SOLDER UG-560/U
RF/COAXIAL, HN RECEPTACLE, STRAIGHT, 50 OHM, SOLDER; Connector Type:HN Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 082-805 | ARF1836-ND | 082-805 | 082-805 | 082-805 | 59K0531 |
| Product Name | HN RF Connector | Coaxial Connector (RF) Assemblies | N-Type Connector | RF Coaxial Panel Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Hn Receptacle, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Panel Mount | Panel Mount | Flange Mount, 4-Hole | |||
| Connector Type | Type N | |||||
| Geometry | Straight | Straight | Straight; Straight Jack |