Amphenol Corporation HD-BNC RF Connector 034-5026

Description
HD-BNC(M)STR 50 OHM .086 CONFORMABLE CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
HD-BNC(M)STR 50 OHM .086 CONFORMABLE CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD-BNC RF Connector - 034-5026 - Amphenol RF
Danbury, CT, USA
HD-BNC RF Connector
034-5026
HD-BNC RF Connector 034-5026
HD-BNC(M)STR 50 OHM .086 CONFORMABLE CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

HD-BNC(M)STR 50 OHM .086 CONFORMABLE CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 034-5026 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-5026
RF Coaxial Cable Mount Connector 034-5026
HD-BNC Straight Solder Plug for .085 Conformable Cable 50 Ohm

HD-BNC Straight Solder Plug for .085 Conformable Cable 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2100-ND
Coaxial Connector (RF) Assemblies ARF2100-ND
BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
BNC Connector - 034-5026 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
034-5026
BNC Connector 034-5026
HD-BNC Straight Cable Plug 50 Ohm

HD-BNC Straight Cable Plug 50 Ohm

Buy Now
RF Connectors / Coaxial Connectors - 034-5026 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-5026
RF Connectors / Coaxial Connectors 034-5026
RF Connectors / Coaxial Connectors HD-BNC Male Straight .086 Cable 50 Ohm

RF Connectors / Coaxial Connectors HD-BNC Male Straight .086 Cable 50 Ohm

Buy Now
Connector, Hd Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 90W0190 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hd Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
90W0190
Connector, Hd Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 90W0190
CONNECTOR, HD BNC, PLUG, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes

CONNECTOR, HD BNC, PLUG, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 034-5026 034-5026 ARF2100-ND 034-5026 034-5026 90W0190
Product Name HD-BNC RF Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies BNC Connector RF Connectors / Coaxial Connectors Connector, Hd Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Frequency 0.000 to 6.000 GHz ? to 6.000 GHz ? to 6.000 GHz
Unlock Full Specs
to access all available technical data