Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N-Type Right Angle Crimp Plug for RG-55 RG-55A RG-55B RG-142 RG-142B RG-223 50 Ohm
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp or Solder
RF Connectors / Coaxial Connectors R/A PLG RG55/142
RF/COAXIAL, N PLUG, R/A, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 082-5374 | 082-5374 | 082-5374 | ARF2040-ND | 082-5374 | 50F2454 |
| Product Name | Type N RF Connector | RF Coaxial Cable Mount Connector | Connectors | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, N Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | Type N | Type N | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | |
| Termination | Crimp | Crimp |