TE Connectivity Coax Connectors 1059386-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Panel Thickness (Recommended) : 3.18 MM  [.125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 22 Other Dielectric Material : PTFE Gasket Material : Fluorosilicone Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : OSP/BMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Panel Thickness (Recommended) : 3.18 MM  [.125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 22 Other Dielectric Material : PTFE Gasket Material : Fluorosilicone Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : OSP/BMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1059386-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1059386-1
Coax Connectors 1059386-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Panel Thickness (Recommended) : 3.18 MM  [.125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 22 Other Dielectric Material : PTFE Gasket Material : Fluorosilicone Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : OSP/BMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • Panel Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency (GHZ) : 22

Other


  • Dielectric Material : PTFE
  • Gasket Material : Fluorosilicone
  • Number of Panel Mounting Holes : 1

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 405 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Interfacial Seal
  • RF Connector Style : Plug
  • RF Interface : OSP/BMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
RF Coaxial Panel Mount Connector - 1059386-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1059386-1
RF Coaxial Panel Mount Connector 1059386-1
Blind Mate RF Connectors

Blind Mate RF Connectors

Supplier's Site
4503 5023 00 Rohs Compliant Amp - Te Connectivity - 10H7282 - Newark, An Avnet Company
Chicago, IL, United States
4503 5023 00 Rohs Compliant Amp - Te Connectivity
10H7282
4503 5023 00 Rohs Compliant Amp - Te Connectivity 10H7282
4503 5023 00 ROHS COMPLIANT: YES

4503 5023 00 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number 1059386-1 1059386-1 10H7282
Product Name Coax Connectors RF Coaxial Panel Mount Connector 4503 5023 00 Rohs Compliant Amp - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052633-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1044848-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
4 suppliers
In-Series Adapters - 1-1478045-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Coax Connectors - 1059868-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
5 suppliers