Type N Jack, Panel Mount, 4-Hole Flange
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N-Type Straight Jack 50 Ohm 4 Hole Flang
N-Type Straight Solder Plug Round Post Panel Mount 50 Ohm
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
N-Type Panel Mount Jack 4-Hole Flange Round Post 50 Ohm / Individual Bag RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TYPE N(F) PANEL MOUNTED 4-HOLE
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 082-6330 | 082-6330 | 082-6330 | ARF3473-ND | 63K2126 | 082-6330 |
| Product Name | Type N Jack, Panel Mount, 4-Hole Flange | N-Type Connector | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | N-Type Panel Mount Jack 4-Hole Flange Round Post 50 Ohm / Individual Bag Rohs Compliant Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | Type N | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | |||
| Mounting | Panel Mount | Panel Mount | Flange Mount, 4-Hole |