RF Connector N-Type Pnl Mount Pl 4-H Rnd
N Type Connector Jack, Male Pin 50Ohm Panel Mount Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX CONNECTOR, TYPE N, PLUG, 50 OHM; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 082-6713-705590 | 115-082-6713-705590-ND | 082-6713-705590 | 82AH0976 |
| Product Name | N-Type Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | Rf Coax Connector, Type N, Plug, 50 Ohm; Connector Type Amphenol Rf |
| Connector Type | Type N |