Amphenol Corporation True 75Ohm BNC RF Connector 031-80108

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
True 75Ohm BNC RF Connector - 031-80108 - Amphenol RF
Danbury, CT, USA
True 75Ohm BNC RF Connector
031-80108
True 75Ohm BNC RF Connector 031-80108
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Singapore, Singapore
75 OHM Electronic Connector
437-031-80108
75 OHM Electronic Connector 437-031-80108
CONN BNC PLUG STR 75 OHM CRIMP Product overview: 031-80108 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-80108 can be used for catalog matching and distributor lookup.

CONN BNC PLUG STR 75 OHM CRIMP Product overview: 031-80108 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-80108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - 031-80108 - 1092052-031-80108 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 031-80108
1092052-031-80108
Coaxial Connectors (RF) - 031-80108 1092052-031-80108
Manufacturer: Amphenol RF Division Win Source Part Number: 1092052-031-80108 Packaging: Bulk Connector Type: Plug, Male Pin Fastening Type: Bayonet Lock Contact Termination: Crimp Connector Style: BNC Voltage Rating: 500V Housing Color: Silver Mounting: Free Hanging (In-Line) Impedance: 75 Ohm Body Material: Phosphor Bronze Insertion Loss: 0.2dB Shield Termination: Crimp Cable Group: Belden 8281 Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 165°C Maximum Input Frequency: 4GHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol RF Division
Win Source Part Number: 1092052-031-80108
Packaging: Bulk
Connector Type: Plug, Male Pin
Fastening Type: Bayonet Lock
Contact Termination: Crimp
Connector Style: BNC
Voltage Rating: 500V
Housing Color: Silver
Mounting: Free Hanging (In-Line)
Impedance: 75 Ohm
Body Material: Phosphor Bronze
Insertion Loss: 0.2dB
Shield Termination: Crimp
Cable Group: Belden 8281
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 165°C
Maximum Input Frequency: 4GHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 031-80108 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-80108
RF Coaxial Cable Mount Connector 031-80108
BNC Straight Crimp Plug for Belden 8281 75 Ohm

BNC Straight Crimp Plug for Belden 8281 75 Ohm

Supplier's Site
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 88K0323 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
88K0323
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 88K0323
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 8281; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 8281; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 031-80108 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-80108
RF Connectors / Coaxial Connectors 031-80108
RF Connectors / Coaxial Connectors 75OHM STR CRIMP PLUG BELDEN 8281

RF Connectors / Coaxial Connectors 75OHM STR CRIMP PLUG BELDEN 8281

Buy Now

Technical Specifications

  Amphenol RF ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-80108 437-031-80108 1092052-031-80108 031-80108 88K0323 031-80108
Product Name True 75Ohm BNC RF Connector 75 OHM Electronic Connector Coaxial Connectors (RF) - 031-80108 RF Coaxial Cable Mount Connector Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight
Voltage Rating 500 volts 500 volts 500 volts
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data