Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
HD-BNC Right Angle Jack PCB 75 Ohm Bulkh
RF COAX CONN, HD BNC COAX, JACK, PCB; Connector Type:HD BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors PCB RIGHT-ANGLE THRU-HOLE, BULKHEAD
CONN HDBNC JACK R/A 75 OHM PCB
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 034-1030-12G | ARF2493-ND | 034-1030-12G | 11AC2476 | 034-1030-12G | 034-1030-12G |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | BNC Connector | Rf Coax Conn, Hd Bnc Coax, Jack, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies |
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | BNC; Jack, Female Socket | BNC | BNC | |||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel | Panel Mount, Through Hole, Right Angle |