Amphenol Corporation Coaxial Connector (RF) Assemblies 034-1135-12G

Description
BNC, HD Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
BNC, HD Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3426-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3426-ND
Coaxial Connector (RF) Assemblies ARF3426-ND
BNC, HD Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder

BNC, HD Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 034-1135-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
034-1135-12G
RF Coaxial Board Mount Connector 034-1135-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Adapters - 2856353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2856353
Coaxial Adapters 2856353
Amphenol RF 034-1135-12G RF Adapter

Amphenol RF 034-1135-12G RF Adapter

Supplier's Site
BNC Connector - 034-1135-12G - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
034-1135-12G
BNC Connector 034-1135-12G
HD-BNC Right Angle Dual Jack PCB 75 Ohm

HD-BNC Right Angle Dual Jack PCB 75 Ohm

Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1349606-034-1135-12G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1349606-034-1135-12G
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1349606-034-1135-12G
Win Source Part Number: 1349606-034-1135-12G Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Features: Board Guide Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Package: Bulk Contact Termination: Solder Connector Style: BNC, HD Frequency - Max: 12 GHz Number of Ports: 2 Standard Package: 1 Impedance: 75Ohm Body Material: Brass, Zinc Alloy Shield Termination: Solder Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Amphenol RF Base Product Number: 034-11 California Prop 65: Warning Information

Win Source Part Number: 1349606-034-1135-12G
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Features: Board Guide
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Package: Bulk
Contact Termination: Solder
Connector Style: BNC, HD
Frequency - Max: 12 GHz
Number of Ports: 2
Standard Package: 1
Impedance: 75Ohm
Body Material: Brass, Zinc Alloy
Shield Termination: Solder
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol RF
Base Product Number: 034-11
California Prop 65: Warning Information

Buy Now Datasheet
Hd-Bnc Dual Port, Right Angle Pcb Jack, Staggered Mount, 12G Optimized, Bulkhead, 75 Ohm Rohs Compliant Amphenol Rf - 02AH5673 - Newark, An Avnet Company
Chicago, IL, United States
Hd-Bnc Dual Port, Right Angle Pcb Jack, Staggered Mount, 12G Optimized, Bulkhead, 75 Ohm Rohs Compliant Amphenol Rf
02AH5673
Hd-Bnc Dual Port, Right Angle Pcb Jack, Staggered Mount, 12G Optimized, Bulkhead, 75 Ohm Rohs Compliant Amphenol Rf 02AH5673
HD-BNC DUAL PORT, RIGHT ANGLE PCB JACK, STAGGERED MOUNT, 12G OPTIMIZED, BULKHEAD, 75 OHM ROHS COMPLIANT: YES

HD-BNC DUAL PORT, RIGHT ANGLE PCB JACK, STAGGERED MOUNT, 12G OPTIMIZED, BULKHEAD, 75 OHM ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 034-1135-12G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1135-12G
RF Connectors / Coaxial Connectors 034-1135-12G
RF Connectors / Coaxial Connectors HD-BNC Dual Port RA PCB Jck, Stag,75ohm

RF Connectors / Coaxial Connectors HD-BNC Dual Port RA PCB Jck, Stag,75ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number ARF3426-ND 034-1135-12G 2856353 034-1135-12G 1349606-034-1135-12G 02AH5673 034-1135-12G
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Coaxial Adapters BNC Connector Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Hd-Bnc Dual Port, Right Angle Pcb Jack, Staggered Mount, 12G Optimized, Bulkhead, 75 Ohm Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type BNC; Jack, Female Socket BNC
Mounting Through Hole, Right Angle Through Hole, Right Angle Panel
Geometry Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data