Amphenol RF N PLUG R/A IP-67 FOR LMR-400 082-6489

Description
N PLUG R/A IP-67 FOR LMR-400 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
N PLUG R/A IP-67 FOR LMR-400 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danbury, CT, USA
N PLUG R/A IP-67 FOR LMR-400
082-6489
N PLUG R/A IP-67 FOR LMR-400 082-6489
N PLUG R/A IP-67 FOR LMR-400 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

N PLUG R/A IP-67 FOR LMR-400
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1930-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1930-ND
Coaxial Connector (RF) Assemblies ARF1930-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
082-6489
Connectors 082-6489
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 082-6489 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-6489
RF Coaxial Cable Mount Connector 082-6489
N-Type Right Angle Crimp Plug for LMR-400 IP-67 ARC 50 Ohm

N-Type Right Angle Crimp Plug for LMR-400 IP-67 ARC 50 Ohm

Supplier's Site
Connector, N, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 54W0890 - Newark, An Avnet Company
Chicago, IL, United States
Connector, N, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
54W0890
Connector, N, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 54W0890
CONNECTOR, N, PLUG, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, N, PLUG, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 082-6489 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-6489
RF Connectors / Coaxial Connectors 082-6489
RF Connectors / Coaxial Connectors Right Angle N Plug LMR-400

RF Connectors / Coaxial Connectors Right Angle N Plug LMR-400

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 082-6489 ARF1930-ND 082-6489 082-6489 54W0890 082-6489
Product Name N PLUG R/A IP-67 FOR LMR-400 Coaxial Connector (RF) Assemblies Connectors RF Coaxial Cable Mount Connector Connector, N, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type Type N Type N
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC7-MB-A800-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 350 volts
View Details
Coaxial Adapters - 1367727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight; Straight
View Details
Coax Connectors - 1-1337433-0 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
5 suppliers