Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
HD-BNC Straight Crimp Plug for Belden 1505A Cable 75 Ohm
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors BNC Male 75 Ohms
RF CONNECTOR, HD BNC STR PLUG, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1505A; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 034-1025 | 034-1025 | ARF1754-ND | 034-1025 | 034-1025 | 25T1741 |
| Product Name | HD-BNC RF Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Connectors | RF Connectors / Coaxial Connectors | Rf Connector, Hd Bnc Str Plug, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | ||
| Termination | Crimp |