Amphenol Corporation Coaxial Connector (RF) Assemblies 034-1121-12G

Description
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
Request a Quote Datasheet
Description
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3166-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3166-ND
Coaxial Connector (RF) Assemblies ARF3166-ND
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 034-1121-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-1121-12G
RF Coaxial Cable Mount Connector 034-1121-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Singapore, Singapore
75 OHM Electronic Connector
437-034-1121-12G
75 OHM Electronic Connector 437-034-1121-12G
CONN HD-BNC JACK 75 OHM Product overview: 034-1121-12G from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-034-1121-12G can be used for catalog matching and distributor lookup.

CONN HD-BNC JACK 75 OHM Product overview: 034-1121-12G from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-034-1121-12G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Coaxial, Hd-Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf - 67AC6078 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Hd-Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
67AC6078
Rf Coaxial, Hd-Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf 67AC6078
RF COAXIAL, HD-BNC PLUG, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4694R; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF COAXIAL, HD-BNC PLUG, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4694R; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 034-1121-12G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1121-12G
RF Connectors / Coaxial Connectors 034-1121-12G
RF Connectors / Coaxial Connectors STR CRMP JACK 4694R 12G OPT, 75 OHM

RF Connectors / Coaxial Connectors STR CRMP JACK 4694R 12G OPT, 75 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF3166-ND 034-1121-12G 437-034-1121-12G 67AC6078 034-1121-12G
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector 75 OHM Electronic Connector Rf Coaxial, Hd-Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data