Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
N-TYPE STRAIGHT SOLDER JACK RG-4
N-Type Straight Cable Jack 18 GHz 50 Ohm
RF Connectors / Coaxial Connectors TYPE N JACK .141 18 GHz SEMI RIGID
N-Type Straight Solder Jack RG-402 0.141-inch Conformable Times Tflex 402 50 Ohm / Individual Bag RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 082-6672 | 115-082-6672-ND | 082-6672 | 082-6672 | 73AH7620 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | N-Type Connector | RF Connectors / Coaxial Connectors | N-Type Straight Solder Jack Rg-402 0.141-Inch Conformable Times Tflex 402 50 Ohm / Individual Bag Rohs Compliant Amphenol Rf |
| Connector Type | Type N |