Amphenol Corporation RF Coaxial Cable Mount Connector 082-6237

Description
N-Type Straight Crimp Plug for RG-55 RG-58 50 Ohm
Request a Quote Datasheet
Description
N-Type Straight Crimp Plug for RG-55 RG-58 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 082-6237 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-6237
RF Coaxial Cable Mount Connector 082-6237
N-Type Straight Crimp Plug for RG-55 RG-58 50 Ohm

N-Type Straight Crimp Plug for RG-55 RG-58 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 082-6237 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-6237
RF Connectors / Coaxial Connectors 082-6237
RF Connectors / Coaxial Connectors N CRIMP PLUG (SILVER PLATED)

RF Connectors / Coaxial Connectors N CRIMP PLUG (SILVER PLATED)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 082-6237 082-6237
Product Name RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coax Connectors - 1050923-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Cable Connectors - NCS-MRG-047-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 7123305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug
Geometry Straight; Straight
View Details