Amphenol Corporation True 75Ohm BNC RF Connector 031-80901

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
True 75Ohm BNC RF Connector - 031-80901 - Amphenol RF
Danbury, CT, USA
True 75Ohm BNC RF Connector
031-80901
True 75Ohm BNC RF Connector 031-80901
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors
031-80901
Connectors 031-80901
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 031-80901 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-80901
RF Coaxial Cable Mount Connector 031-80901
BNC Right Angle Crimp Plug for RG-179 50 Ohm

BNC Right Angle Crimp Plug for RG-179 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1957-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1957-ND
Coaxial Connector (RF) Assemblies ARF1957-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
Connector; RF; BNC; Rt. Angle; Cable Plug; True 75 Ohm; RG-179B,187A - 70142192 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; RF; BNC; Rt. Angle; Cable Plug; True 75 Ohm; RG-179B,187A
70142192
Connector; RF; BNC; Rt. Angle; Cable Plug; True 75 Ohm; RG-179B,187A 70142192
Connector; RF; BNC; Rt. Angle; Cable Plug; True 75 Ohm; RG-179B,187A

Connector; RF; BNC; Rt. Angle; Cable Plug; True 75 Ohm; RG-179B,187A

Supplier's Site
RF Connectors / Coaxial Connectors - 031-80901 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-80901
RF Connectors / Coaxial Connectors 031-80901
RF Connectors / Coaxial Connectors 75OHM RA CRIMP PLUG RG-179 187

RF Connectors / Coaxial Connectors 75OHM RA CRIMP PLUG RG-179 187

Buy Now
Rf/coaxial, Bnc Plug, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf - 88K0328 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf
88K0328
Rf/coaxial, Bnc Plug, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf 88K0328
RF/COAXIAL, BNC PLUG, R/A, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, R/A, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-80901 031-80901 031-80901 ARF1957-ND 70142192 031-80901 88K0328
Product Name True 75Ohm BNC RF Connector Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connector; RF; BNC; Rt. Angle; Cable Plug; True 75 Ohm; RG-179B,187A RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Plug, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Straight Right Angle Straight Right Angle; Right Angle Plug
Termination Crimp Crimp
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data