Amphenol Corporation Type N RG 8,213,214 Straight Jack 082-63-RFX

Description
Type N RG 8,213,214 Straight Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Type N RG 8,213,214 Straight Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type N RG 8,213,214 Straight Jack - 082-63-RFX - Amphenol RF
Danbury, CT, USA
Type N RG 8,213,214 Straight Jack
082-63-RFX
Type N RG 8,213,214 Straight Jack 082-63-RFX
Type N RG 8,213,214 Straight Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Type N RG 8,213,214 Straight Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 082-63-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-63-RFX
RF Coaxial Cable Mount Connector 082-63-RFX
N-Type Straight Clamp Jack for RG-214 50 Ohm

N-Type Straight Clamp Jack for RG-214 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARFX1792-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX1792-ND
Coaxial Connector (RF) Assemblies ARFX1792-ND
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 082-63-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-63-RFX
RF Connectors / Coaxial Connectors 082-63-RFX
RF Connectors / Coaxial Connectors STRT JCK RG8/214

RF Connectors / Coaxial Connectors STRT JCK RG8/214

Buy Now Datasheet
Rf/coaxial N Jack Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf - 83C5681 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial N Jack Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf
83C5681
Rf/coaxial N Jack Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf 83C5681
RF/COAXIAL N JACK STR 50 OHM CLAMP/SOLDER; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG213, RG214; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL N JACK STR 50 OHM CLAMP/SOLDER; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG213, RG214; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 082-63-RFX 082-63-RFX ARFX1792-ND 082-63-RFX 83C5681
Product Name Type N RG 8,213,214 Straight Jack RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial N Jack Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf
Connector Type Type N Type N
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

RP SMA Female To RP SMA Male RF Adapter - ET-SFRS-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Between Series Adapters - 1058755-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
Coaxial Adapters - 1393702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details