Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N-Type Straight Crimp Plug for RG-55 RG-55A RG-55B RG-142 RG-142B RG-223 50 Ohm
RF Connectors / Coaxial Connectors STRT PLG RG142/400
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG55A, RG55B, RG142, RG142B, RG223; Contact Material:Brass RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 082-5370 | 082-5370 | 082-5370 | 082-5370 | 51F3794 |
| Product Name | Type N RF Connector | RF & Microwave | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | Type N | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight | Straight; Straight Plug |