UHF Plug for RG 58
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
UHF Straight Cable Plug Non-Constant Ohm
UHF Straight Crimp Plug for RG-58
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp
RF/COAXIAL, UHF PLUG, STRAIGHT, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors UHF STRT CRIMP PLUG FOR RG-58
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 083-58DCP-2RFX | 083-58DCP-2RFX | 083-58DCP-2RFX | ARFX1861-ND | 73K1496 | 083-58DCP-2RFX |
| Product Name | UHF Plug for RG 58 | UHF Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | UHF | UHF | UHF | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Plug | Straight | ||
| Termination | Solder | Crimp |