Amphenol Corporation HD-BNC RF Connector 034-1033

Description
HD BNC STR(M) TFC HD-210 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
HD BNC STR(M) TFC HD-210 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD-BNC RF Connector - 034-1033 - Amphenol RF
Danbury, CT, USA
HD-BNC RF Connector
034-1033
HD-BNC RF Connector 034-1033
HD BNC STR(M) TFC HD-210 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

HD BNC STR(M) TFC HD-210 CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connectors - 7737447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7737447
Coaxial Connectors 7737447
Amphenol RF 034-1033 Coaxial Connector

Amphenol RF 034-1033 Coaxial Connector

Supplier's Site
RF Coaxial Cable Mount Connector - 034-1033 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-1033
RF Coaxial Cable Mount Connector 034-1033
HD-BNC Straight Crimp Plug for TFC HD 210 Cable 75 Ohm

HD-BNC Straight Crimp Plug for TFC HD 210 Cable 75 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 034-1033 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1033
RF Connectors / Coaxial Connectors 034-1033
RF Connectors / Coaxial Connectors BNC Male 75 Ohms

RF Connectors / Coaxial Connectors BNC Male 75 Ohms

Buy Now Datasheet

Technical Specifications

  Amphenol RF RS Components, Ltd. Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 034-1033 7737447 034-1033 034-1033
Product Name HD-BNC RF Connector Coaxial Connectors RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Cable Connectors - NCK-FHG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1059551-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1222188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details