Amphenol Corporation UHF RF Connector 083-1SP

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHF RF Connector - 083-1SP - Amphenol RF
Danbury, CT, USA
UHF RF Connector
083-1SP
UHF RF Connector 083-1SP
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
RF Coaxial Cable Mount Connector - 083-1SP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
083-1SP
RF Coaxial Cable Mount Connector 083-1SP
PL-259 UHF Straight Solder Plug for RG-8

PL-259 UHF Straight Solder Plug for RG-8

Supplier's Site
Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX) - 083-1SP - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX)
083-1SP
Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX) 083-1SP
UHF STRGT SOLDR PLUG R PL259

UHF STRGT SOLDR PLUG R PL259

Buy Now
Coaxial Connector (RF) Assemblies - ARF1714-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1714-ND
Coaxial Connector (RF) Assemblies ARF1714-ND
UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder Cup

UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
 - Amphenol RF 083-1SP - PEI-Genesis
Philadelphia, PA, United States
UHF UHF PLG RG 8 CABLE GROUP

UHF UHF PLG RG 8 CABLE GROUP

Buy Now
Swedesboro, NJ, United States
RF & Microwave
083-1SP
RF & Microwave 083-1SP
RF

RF

Buy Now
Swedesboro, NJ, United States
UHF Connector
083-1SP
UHF Connector 083-1SP
UHF Straight Cable Plug Non-Constant Ohm

UHF Straight Cable Plug Non-Constant Ohm

Buy Now
RF Connectors / Coaxial Connectors - 083-1SP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
083-1SP
RF Connectors / Coaxial Connectors 083-1SP
RF Connectors / Coaxial Connectors UHF STRT SOLDER PLUG FOR RG-8

RF Connectors / Coaxial Connectors UHF STRT SOLDER PLUG FOR RG-8

Buy Now Datasheet
Rf Coax Conn, Uhf Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 48AC5328 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Uhf Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
48AC5328
Rf Coax Conn, Uhf Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 48AC5328
RF COAX CONN, UHF PLUG, 50 OHM, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8; Contact Material:Brass; Frequency Max:300MHz RoHS Compliant: Yes

RF COAX CONN, UHF PLUG, 50 OHM, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8; Contact Material:Brass; Frequency Max:300MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD Heilind Electronics, Inc. DigiKey PEI-Genesis Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 083-1SP 083-1SP 083-1SP ARF1714-ND Amphenol RF 083-1SP 083-1SP 083-1SP 48AC5328
Product Name UHF RF Connector RF Coaxial Cable Mount Connector Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX) Coaxial Connector (RF) Assemblies RF & Microwave RF Connectors / Coaxial Connectors Rf Coax Conn, Uhf Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type UHF UHF UHF
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Termination Solder
Unlock Full Specs
to access all available technical data