TE Connectivity RF Connector Launchers 1052634-1

Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .46 MM  [.018 INCH ] Product Length : 9.53 MM  [.375 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 RF Connector Comment : Field replaceable., Hermetic Terminals, EMI/RFI Gasket Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Interface : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .46 MM  [.018 INCH ] Product Length : 9.53 MM  [.375 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 RF Connector Comment : Field replaceable., Hermetic Terminals, EMI/RFI Gasket Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Interface : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Launchers - 1052634-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Launchers
1052634-1
RF Connector Launchers 1052634-1
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .46 MM  [.018 INCH ] Product Length : 9.53 MM  [.375 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 RF Connector Comment : Field replaceable., Hermetic Terminals, EMI/RFI Gasket Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Interface : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Finish : Passivated

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Pin Diameter Accepted : .46 MM  [.018 INCH ]
  • Product Length : 9.53 MM  [.375 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 5000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flanged
  • RF Contact Captivation Method : Mechanical

Other


  • Dielectric Material : TFE Fluorocarbon
  • Number of Panel Mounting Holes : 2
  • RF Connector Comment : Field replaceable., Hermetic Terminals, EMI/RFI Gasket

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Interface : SMA
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
SMA Connector
1052634-1
SMA Connector 1052634-1
SMA

SMA

Buy Now
Coaxial Connector (RF) Assemblies - A144875-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A144875-ND
Coaxial Connector (RF) Assemblies A144875-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Compression

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Compression

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 1052634-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1052634-1
RF Coaxial Panel Mount Connector 1052634-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Richardson RFPD
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1052634-1 1052634-1 A144875-ND 1052634-1
Product Name RF Connector Launchers SMA Connector Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data