N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
N-Type Straight Crimp Plug for LMR-400 IP-67 ARC 50 Ohm
N-Type Straight Crimp Plug Times LMR-400 Optimized Belden 9913 50 Ohm IP67 ARC / Individual Bag
RF Connectors / Coaxial Connectors N StraightCrimp Plug LMR400, ARC, IP67
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 082-6513-ND | 082-6513 | 48AC2307 | 082-6513 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | N-Type Straight Crimp Plug Times Lmr-400 Optimized Belden 9913 50 Ohm Ip67 Arc / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | |||
| Mounting | Free Hanging (In-Line) | Cable | ||
| Gender | Male / Plug | Male / Plug |