Radiall RF & Microwave 1002-7571-003

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
1002-7571-003
RF & Microwave 1002-7571-003
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - 2201-1002-7571-003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-1002-7571-003-ND
Coaxial Connector (RF) Assemblies 2201-1002-7571-003-ND
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 1002-7571-003 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1002-7571-003
RF Coaxial Cable Mount Connector 1002-7571-003
SMC Straight Female Cable Connectors

SMC Straight Female Cable Connectors

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1002-7571-003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1002-7571-003
RF Connectors / Coaxial Connectors 1002-7571-003
RF Connectors / Coaxial Connectors SMC F STR NA CR 2.6/50S

RF Connectors / Coaxial Connectors SMC F STR NA CR 2.6/50S

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1002-7571-003 2201-1002-7571-003-ND 1002-7571-003 1002-7571-003
Product Name RF & Microwave Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMC
Mounting Free Hanging (In-Line)
Gender Female / Jack Male / Plug
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-3 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 696893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
View Details
RF Connectors - 1052072-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 6.000 GHz
View Details
3 suppliers