Amphenol RF RF Coaxial Cable Mount Connector 034-1137-12G

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 034-1137-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-1137-12G
RF Coaxial Cable Mount Connector 034-1137-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
HD-BNC Connector
034-1137-12G
HD-BNC Connector 034-1137-12G
RF Connector HD-BNC Straight Crimp Plug

RF Connector HD-BNC Straight Crimp Plug

Buy Now
Coaxial Connector (RF) Assemblies - 115-034-1137-12G-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-034-1137-12G-ND
Coaxial Connector (RF) Assemblies 115-034-1137-12G-ND
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf Coax Conn, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf - 22AJ1937 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
22AJ1937
Rf Coax Conn, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf 22AJ1937
RF COAX CONN, HD BNC PLUG, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4505P; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF COAX CONN, HD BNC PLUG, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4505P; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 034-1137-12G 034-1137-12G 115-034-1137-12G-ND 22AJ1937
Product Name RF Coaxial Cable Mount Connector HD-BNC Connector Coaxial Connector (RF) Assemblies Rf Coax Conn, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coax Connectors - 1053265-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Coupling Threaded
View Details
5 suppliers
TNC (M) St. Connector for RG58 Cable - ET-TMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details