HD BNC(F)STR PCB RECPT 3 LEGS
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
HD-BNC Straight PCB Jack 75 Ohm
BNC, HD Connector Receptacle, Female Socket 75Ohm Through Hole Solder
RF CONNECTOR, HD BNC 3LEG RD STR JACK, PCB, 75 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors HD BNC VERTICAL JACK 3 LEG ROUND
| Amphenol RF | Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 034-1032 | 034-1032 | ARF2761-ND | 034-1032 | 25T1745 | 034-1032 |
| Product Name | HD-BNC RF Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | HD-BNC Connector | Rf Connector, Hd Bnc 3Leg Rd Str Jack, Pcb, 75 Ohm; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Jack | Straight | ||
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | BNC | BNC |