Amphenol Corporation HD-BNC STR PLUG BELDEN 179DT/ RG 179 CABLE 034-1042

Description
HD-BNC STR PLUG BELDEN 179DT/ RG 179 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
HD-BNC STR PLUG BELDEN 179DT/ RG 179 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD-BNC STR PLUG BELDEN 179DT/ RG 179 CABLE - 034-1042 - Amphenol RF
Danbury, CT, USA
HD-BNC STR PLUG BELDEN 179DT/ RG 179 CABLE
034-1042
HD-BNC STR PLUG BELDEN 179DT/ RG 179 CABLE 034-1042
HD-BNC STR PLUG BELDEN 179DT/ RG 179 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

HD-BNC STR PLUG BELDEN 179DT/ RG 179 CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 034-1042 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-1042
RF Coaxial Cable Mount Connector 034-1042
HD-BNC Straight Crimp Plug for Belden 179DT RG-179 Cable 75 Ohm

HD-BNC Straight Crimp Plug for Belden 179DT RG-179 Cable 75 Ohm

Supplier's Site
Swedesboro, NJ, United States
BNC Connector
034-1042
BNC Connector 034-1042
HD-BNC HDBNC PLG RG179 179DT

HD-BNC HDBNC PLG RG179 179DT

Buy Now
Swedesboro, NJ, United States
Connectors
034-1042
Connectors 034-1042
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF2760-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2760-ND
Coaxial Connector (RF) Assemblies ARF2760-ND
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf Coaxial, Hd-Bnc, Straight Plug, Cable; Connector Type Amphenol Rf - 53W7139 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Hd-Bnc, Straight Plug, Cable; Connector Type Amphenol Rf
53W7139
Rf Coaxial, Hd-Bnc, Straight Plug, Cable; Connector Type Amphenol Rf 53W7139
RF COAXIAL, HD-BNC, STRAIGHT PLUG, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG179A, RG179B, RG187, RG187A, Belden 9221 RoHS Compliant: Yes

RF COAXIAL, HD-BNC, STRAIGHT PLUG, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG179A, RG179B, RG187, RG187A, Belden 9221 RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 034-1042 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1042
RF Connectors / Coaxial Connectors 034-1042
RF Connectors / Coaxial Connectors HD-BNC(M)STR BELDEN 179DT /179

RF Connectors / Coaxial Connectors HD-BNC(M)STR BELDEN 179DT /179

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 034-1042 034-1042 034-1042 ARF2760-ND 53W7139 034-1042
Product Name HD-BNC STR PLUG BELDEN 179DT/ RG 179 CABLE RF Coaxial Cable Mount Connector BNC Connector Coaxial Connector (RF) Assemblies Rf Coaxial, Hd-Bnc, Straight Plug, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight
Frequency 0.000 to 3.000 GHz ? to 3.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1059681-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Coupling Push-On
View Details
4 suppliers
BNC (M) St. Connector for RG11 Cable - ET-BMS-19 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Cable Connectors - NCN-MCB-R600-2 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details