N PLUG R/A FOR LMR-400 CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
N-Type Right Angle Crimp Plug for LMR-400 50 Ohm
RF Connectors / Coaxial Connectors N-Type Right Angle Crimp Plug
RF COAX CONN, N TYPE PLUG, 50 OHM ROHS COMPLIANT: YES
| Amphenol RF | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 082-6520 | 082-6520-ND | 082-6520 | 082-6520 | 60AK9238 |
| Product Name | N PLUG R/A FOR LMR-400 CABLE | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf Coax Conn, N Type Plug, 50 Ohm Rohs Compliant Amphenol Rf |
| Connector Type | Type N | Type N | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle |