Amphenol RF Type N RF Connector 082-312

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type N RF Connector - 082-312 - Amphenol RF
Danbury, CT, USA
Type N RF Connector
082-312
Type N RF Connector 082-312
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Singapore, Singapore
11GHz 50Ohm Electronic Connector
437-082-312
11GHz 50Ohm Electronic Connector 437-082-312
Conn Type N 0Hz to 11GHz 50Ohm Clamp ST Cable Mount PL Silver Product overview: 082-312 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-082-312 can be used for catalog matching and distributor lookup.

Conn Type N 0Hz to 11GHz 50Ohm Clamp ST Cable Mount PL Silver Product overview: 082-312 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11GHz, 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11GHz, 50Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-082-312 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 082-312 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-312
RF Coaxial Cable Mount Connector 082-312
UG-1185/U N-Type Straight Clamp Plug for RG-8 RG-9 RG-144 RG-165 RG-213 50 Ohm

UG-1185/U N-Type Straight Clamp Plug for RG-8 RG-9 RG-144 RG-165 RG-213 50 Ohm

Supplier's Site
Coaxial Connectors (RF) - 082-312 - 988982-082-312 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 082-312
988982-082-312
Coaxial Connectors (RF) - 082-312 988982-082-312
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988982-082-312 Termination: Solder Contact Material: Brass Voltage Rating: 1.5 kV Length: 38.1 mm Orientation: Straight Contact Plating: Silver Impedance: 50 Ω Insulation Material: Tetrafluoroethylene Body Material: Brass Body Plating: Nickel Frequency: 11 Hz Categories: Coaxial Connectors(RF) Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 82-202-1006; 82-202; 34025; R143008000; 901-10011; R12515400082-312 (UG-1185/U; 82-312 (UG-1185/U); Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 165 °C Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988982-082-312
Termination: Solder
Contact Material: Brass
Voltage Rating: 1.5 kV
Length: 38.1 mm
Orientation: Straight
Contact Plating: Silver
Impedance: 50 Ω
Insulation Material: Tetrafluoroethylene
Body Material: Brass
Body Plating: Nickel
Frequency: 11 Hz
Categories: Coaxial Connectors(RF)
Insulation Resistance: 5 GΩ
Alternative Parts (Cross-Reference): 82-202-1006; 82-202; 34025; R143008000; 901-10011; R12515400082-312 (UG-1185/U; 82-312 (UG-1185/U);
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 165 °C
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
N-Type Connector - 082-312 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
082-312
N-Type Connector 082-312
N-Type Straight cable Plug 50 Ohm

N-Type Straight cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
082-312
Connectors 082-312
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 082-312 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-312
RF Connectors / Coaxial Connectors 082-312
RF Connectors / Coaxial Connectors STRT CLMP PLG RG-8 UG-1185/U

RF Connectors / Coaxial Connectors STRT CLMP PLG RG-8 UG-1185/U

Buy Now Datasheet
Rf/coaxial N Plug Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf - 59K0525 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial N Plug Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf
59K0525
Rf/coaxial N Plug Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf 59K0525
RF/COAXIAL N PLUG STR 50 OHM CLAMP/SOLDER; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG144, RG165, RG213; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL N PLUG STR 50 OHM CLAMP/SOLDER; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG9, RG144, RG165, RG213; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 082-312 437-082-312 082-312 988982-082-312 082-312 082-312 59K0525
Product Name Type N RF Connector 11GHz 50Ohm Electronic Connector RF Coaxial Cable Mount Connector Coaxial Connectors (RF) - 082-312 N-Type Connector RF Connectors / Coaxial Connectors Rf/coaxial N Plug Str 50 Ohm Clamp/solder; Connector Type Amphenol Rf
Connector Type Type N
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Voltage Rating 1500 volts 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data