TE Connectivity RF Interconnects 1058574-1

Description
RF Coax Connectors
Request a Quote Datasheet
Description
RF Coax Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Interconnects - 1058574-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1058574-1
RF Interconnects 1058574-1
RF Coax Connectors

RF Coax Connectors

Buy Now
RF Coaxial Panel Mount Connector - 1058574-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1058574-1
RF Coaxial Panel Mount Connector 1058574-1
OSP 2 Hole Flange Mount Plug Receptacle Straight Terminal

OSP 2 Hole Flange Mount Plug Receptacle Straight Terminal

Supplier's Site
RF Connectors / Coaxial Connectors - 1058574-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1058574-1
RF Connectors / Coaxial Connectors 1058574-1
RF Connectors / Coaxial Connectors SCD 4551 5021 02

RF Connectors / Coaxial Connectors SCD 4551 5021 02

Buy Now Datasheet
Scd 4551 5021 02 Amp - Te Connectivity - 58M2653 - Newark, An Avnet Company
Chicago, IL, United States
Scd 4551 5021 02 Amp - Te Connectivity
58M2653
Scd 4551 5021 02 Amp - Te Connectivity 58M2653
SCD 4551 5021 02

SCD 4551 5021 02

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1058574-1 1058574-1 1058574-1 58M2653
Product Name RF Interconnects RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors Scd 4551 5021 02 Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FG-Z600-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details