Amphenol RF HN RF Connector 082-816-1000

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HN RF Connector - 082-816-1000 - Amphenol RF
Danbury, CT, USA
HN RF Connector
082-816-1000
HN RF Connector 082-816-1000
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
N-Type Connector - 082-816-1000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
082-816-1000
N-Type Connector 082-816-1000
HN-Type Straight Cable Plug 50 Ohm

HN-Type Straight Cable Plug 50 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - ARF3474-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3474-ND
Coaxial Connector (RF) Assemblies ARF3474-ND
HN Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

HN Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 082-816-1000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-816-1000
RF Coaxial Cable Mount Connector 082-816-1000
HN-Type Straight Clamp Plug for RG-54 50 Ohm

HN-Type Straight Clamp Plug for RG-54 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 082-816-1000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-816-1000
RF Connectors / Coaxial Connectors 082-816-1000
RF Connectors / Coaxial Connectors ST Plug RG-108A 50 Ohm

RF Connectors / Coaxial Connectors ST Plug RG-108A 50 Ohm

Buy Now Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 082-816-1000 082-816-1000 ARF3474-ND 082-816-1000 082-816-1000
Product Name HN RF Connector N-Type Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Connector Type Type N
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059327-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 6.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1393701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC2-FG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details