N-Type Straight Jack Twinax Solder Cup Bulkhead 50 Ohm
Twinax Straight Jack Non-Constant Ohm B
RF/COAXIAL, TWINAX BULKHEAD RECEPTACLE, STRAIGHT, SOLDER; Connector Type:Twinaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BULKHEAD JACK S/CUP FRONT MOUNT
| Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 082-5590-RFX | 082-5590-RFX | 93F1459 | 082-5590-RFX |
| Product Name | RF Coaxial Bulkhead Connector | Twinax | Rf/coaxial, Twinax Bulkhead Receptacle, Straight, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight | |
| Connector Type | Twinax | |||
| Termination | Solder |