Amphenol RF Type N RF Connector 082-4425-1003

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type N RF Connector - 082-4425-1003 - Amphenol RF
Danbury, CT, USA
Type N RF Connector
082-4425-1003
Type N RF Connector 082-4425-1003
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 082-4425-1003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
082-4425-1003-ND
Coaxial Connector (RF) Assemblies 082-4425-1003-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
N-Type Connector
082-4425-1003
N-Type Connector 082-4425-1003
RF Connector N-Type Straight Crimp Plug

RF Connector N-Type Straight Crimp Plug

Buy Now
RF Coaxial Cable Mount Connector - 082-4425-1003 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-4425-1003
RF Coaxial Cable Mount Connector 082-4425-1003
N-Type Straight Crimp Plug for RG-9 RG-214 RG-225 RG-393 50 Ohm

N-Type Straight Crimp Plug for RG-9 RG-214 RG-225 RG-393 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 082-4425-1003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-4425-1003
RF Connectors / Coaxial Connectors 082-4425-1003
RF Connectors / Coaxial Connectors N CRIMP PLUG

RF Connectors / Coaxial Connectors N CRIMP PLUG

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 082-4425-1003 082-4425-1003-ND 082-4425-1003 082-4425-1003 082-4425-1003
Product Name Type N RF Connector Coaxial Connector (RF) Assemblies N-Type Connector RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type Type N Type N
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050602-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCN-MRCB-R1500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 75 Degrees
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1407604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details