RECEPTACLE TYPE 'C' FOR UG-568/U 4 HOLE FLANGE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
UG-568/U C-Type Straight Solder Jack Panel Mount 50 Ohm
C Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
RF/COAXIAL, C RECEPTACLE, STRAIGHT, 50 OHM, SOLDER; Connector Type:C Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors C PANEL RECPT UG-568/U
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 082-504 | 082-504 | 082-504 | ARF2015-ND | 59K0526 | 082-504 |
| Product Name | C RF Connector | RF Coaxial Panel Mount Connector | Connectors | Coaxial Connector (RF) Assemblies | Rf/coaxial, C Receptacle, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type C | Type C | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Panel Mount | Panel Mount | Flange Mount, 4-Hole | |||
| Geometry | Straight | Straight; Straight Flanged Jack | Straight |