Richardson RFPD Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 21
Product Name Notes
1 Piece Crimp Plug, Long Ferrule. Plugs, Jacks, Adapters: F type plugs are available in three different crimp styles: two piece with separate ferrules, one piece crimp with a short...
1 Piece Crimp Plug, Short Ferrule. Plugs, Jacks, Adapters: F type plugs are available in three different crimp styles: two piece with separate ferrules, one piece crimp with a short...
2 Piece Crimp Plug, Long Ferrule. Plugs, Jacks, Adapters: F type plugs are available in three different crimp styles: two piece with separate ferrules, one piece crimp with a short...
2 Piece Crimp Plug, Short Ferrule. Plugs, Jacks, Adapters: F type plugs are available in three different crimp styles: two piece with separate ferrules, one piece crimp with a short...
4 Pc Crimp Mini Coax. Uses BD11007 Tool. Plugs, Jacks, Adapters: F type plugs are available in three different crimp styles: two piece with separate ferrules, one piece crimp with...
58A/U, 58C/U, Stranded, 141/U. 3 Piece Crimp: TNC three piece crimp connectors feature the same semi-captive contacts as the BNC which “click” into place assuring perfect installation. Each crimp pin...
58A/U, 58C/U, Stranded, 141/U. Bulkhead Jacks: Versions are available for front mounting (F/M), rear mounting (R/M) , crimp types, bulkhead mount grounded, or bulkhead mount isolated. These jacks are held...
59/U, 62/U, 210/U. 3 Piece Crimp: TNC three piece crimp connectors feature the same semi-captive contacts as the BNC which “click” into place assuring perfect installation. Each crimp pin has...
59/U, 62/U, 210/U. Standard Clamp and Taper Grip: TNC standard clamp style is a simplified version of the original military style. It is required that the contact be soldered to...
7/16 straight flange cable jack(f)
7/16 Straight Jack Solder Cup Bulkhead 50 Ohm
7/16 Straight Solder Jack Round Post Panel Mount 50 Ohm
7/16 Straight Solder Jack Solder Cup Panel Mount 50 Ohm
Blind Mate RF Connectors
BNC Crimp Plug, ""O"", Belden 88240
BNC Front Mount Bulkhead Jack Connectors for Miniature Cable
BNC Rear Mount Bulkhead Jack Connectors for Miniature Cable
BNC RF Connectors
BNC Straight Plug Connectors for Miniature Cable
BNC Waterproof Bulkhead Right Angle Cable Jack
BNC Waterproof Bulkhead Straight Cable Jack
Bomar's exclusive LIFT® Technology (Low Insertion Force Termination) is used in the patented Push-EZ™ connector. It installs by simply stripping the cable and inserting it into the connector. That's it.
Bulkhead Jack. Jacks: Two panel jack style are available as standard items. These panel jacks will facilitate any cable size by soldering the center conductor to the connector’s solder-cup contact.
Bulkhead Panel Jack, Solder Cup. Jacks: Two cable jacks and one panel jack style are available as standard items. The cable jacks utilize the crimp method of assembly and the...
Cable Jack. Jacks: Two cable jacks and one panel jack style are available as standard items. The cable jacks utilize the crimp method of assembly and the panel jack will...
Crimp Plug. Crimp Plugs: Mini-UHF cable plugs are available in three-piece crimp and also twist-on versions to satisfy the installer’s preference. Two cable diameters are facilitated with these connectors for...
Crimp Plugs: UHF cable plugs are available in two-piece crimp and older versions. Several cable diameters are facilitated with these connectors for applicable applications. A reducing adapter is used for...
Edge mount PCB plug
F Series and G Series RF Connectors
F type plugs are available in three different crimp styles: two piece with separate ferrules, one piece crimp with a short crimp body and a one piece crimp with a...
F-Type Right Angle PCB Jack Bulkhead 75 Ohm
F-Type Right Angle PCB Jack IP-67 Bulkhead 75 Ohm
F-Type Straight Crimp Jack for RG-179 Bulkhead w/hardware 75 Ohm
F-Type Straight Crimp Plug for RG-179 75 Ohm
F-Type Straight PCB Jack 75 Ohm
G-type Straight Crimp Plug for RG-179 Bulkhead 75 Ohm
G-Type Straight PCB Jack 75 Ohm
Low Profile W/ Posts. PC Board Jacks: These TNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at rated frequencies. Applications are in cellular...
Male Bulkhead Receptacle. 3/8-32 THD I.D. Plugs, Jacks, Adapters: F type plugs are available in three different crimp styles: two piece with separate ferrules, one piece crimp with a short...
MCX (OSX) RF Connectors
MCX straight PCB jack(f)
MMBX plug(m) to MMBX plug(m)
MMBX straight bulkhead receptacle jack(f)
MMBX straight PCB jack(f)
MMCX RF Connectors
MMPX edge mount PCB jack(f)
N Series Front Mount Bulkhead Jack Connectors for Miniature Cable
N Series Rear Mount Bulkhead Jack Connectors for Miniature Cable
N Series RF Connectors
N straight cable plug(m)
Panel Jack, SO239 Type. Jacks: Two panel jack style are available as standard items. These panel jacks will facilitate any cable size by soldering the center conductor to the connector’s...
PC3.5 straight cable plug(m)
Push-EZ™ Plug with LIFT® Technology. Push EZ™ “F” Plugs With LIFT™: Bomar’s exclusive LIFT® Technology (Low Insertion Force Termination) is used in the patented Push-EZ™ connector. It installs by simply...
Push-On. Plugs, Jacks, Adapters: F type plugs are available in three different crimp styles: two piece with separate ferrules, one piece crimp with a short crimp body and a one...
QMA straight PCB jack(f)
Quarter-wave stub N jack(f) to N jack(f), 806-2500MHz
Reducing Adapter, UG175/U. Crimp Plugs: UHF cable plugs are available in two-piece crimp and older versions. Several cable diameters are facilitated with these connectors for applicable applications. A reducing adapter...
Reducing Adapter, UG176/U. Crimp Plugs: UHF cable plugs are available in two-piece crimp and older versions. Several cable diameters are facilitated with these connectors for applicable applications. A reducing adapter...
RG59/U, RG62/U, RG210. Bulkhead Jacks: Versions are available for front mounting (F/M), rear mounting (R/M) , crimp types, bulkhead mount grounded, or bulkhead mount isolated. These jacks are held into...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Right angle cable jack
Series 1.0/2.3 RF Connectors
SHV RF Connectors
SMA Plug Assembly
SMA/QMA RF Connectors
SMB straight PCB jack(f)
SSLB Right Angle Cable Plug Connectors
SSLB Right Angle Plug Type P.C. Board Receptacles, Standard legs
SSLB Straight Plug Type P.C. Board Receptacles, Standard legs
SSMB P.C. Board Receptacle; straight; with standoff legs; Gold
SSMB Right Angle, P.C. Board Receptacle; standoff legs; pretinned
SSMB Straight P.C. Board Receptacles, Standoff legs
SSMC P.C. Board Receptacle; standard legs; pretinned
SSMC P.C.Board Receptacle… Right-Angle; Pre-Tinned Stand-off Legs
SSMC Receptacle for Semi-Rigid cable (0.085"")
SSMC Straight Male Jack Edge Mount Receptacle
Standard Profile W/ Posts. PC Board Jacks: These TNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at rated frequencies. Applications are in cellular...
Standard Profile W/ Posts; Metal. PC Board Jacks: These TNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at rated frequencies. Applications are in...
Straight bulkhead cable plug
Straight bulkhead receptacle plug
Straight PCB plug
SUCOTEST 18 cable assemblies feature excellent electrical performance (low insertion loss combined with unique loss stability and excellent return loss) up to 18 GHz. SUCOTEST 18 is ideal for daily...
The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer could want. It edge mounts to the board which offers the lowest profile...
These Precision N connectors are constructed with 303 stainless steel bodies, Teflon insulators, and beryllium copper contacts. They feature captivated contacts which plug on to the cable center conductor, eliminating...
These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess...
TNC 3PC. CRIMP RG59-62 PLENUM
TNC CRIMP FOR RG174
TNC CRIMP PLUG - RG174
TNC CRIMP PLUG FOR RG 223
TNC Front Mount Bulkhead Jack Connectors for Miniature Cable
TNC Rear Mount Bulkhead Jack Connectors for Miniature Cable
TNC RF Connectors
TNC Straight Plug Connectors for Miniature Cable
TNC Waterproof Bulkhead Straight Cable Jack
V-Bite PCB Mount. PCB Jacks: One version is available for front mounting into a bulkhead, or panel hole. This jack is held into the panel by a hex-nut and lock-washer.
V23614A 602G 76=Gehaeusekupple

<< Prev Next >>