HI-VOLTAGE (M) TYPE 'C' UG-628 A/U
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
C Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
UG-628A C STRAIGHT PLUG
UG-628A/U C-Type Straight Clamp Plug for RG-8 RG-9 RG-213 RG-225 50 Ohm
RF Connectors / Coaxial Connectors C CLAMP PLUG RG8,9 213 225 UG-628A/U
| Amphenol RF | DigiKey | Heilind Electronics, Inc. | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 082-532 | ARF1827-ND | 082-532 | 082-532 | 082-532 | 082-532 |
| Product Name | C RF Connector | Coaxial Connector (RF) Assemblies | Connectors RF - Miniature (BNC,TNC,SC) | RF Coaxial Cable Mount Connector | Connectors | RF Connectors / Coaxial Connectors |
| Connector Type | Type C | Type C | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | |||
| Mounting | Free Hanging (In-Line) |