Body Features Body Material : Stainless Steel Body Material Finish : Passivated
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated
Dimensions RF Connector Mated Outer Diameter (Approximate) : 21 MM [.827 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Square Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy
Operation/Applicatio
n Operating Frequency (GHZ) : 11
Other Dielectric Material : PTFE Grade : Commercial
Packaging Features Packaging Method : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Connector Style : Jack RF Interface : N Type
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Passivated
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Copper
- RF Connector Contact Configuration : Not Captivated
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 21 MM [.827 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Panel Attachment Style : Front Mount
- Panel Mount Feature Type : Square Flange
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Epoxy
Operation/Application
- Operating Frequency (GHZ) : 11
Other
- Dielectric Material : PTFE
- Grade : Commercial
Packaging Features
- Packaging Method : Package
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- RF Connector Style : Jack
- RF Interface : N Type
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]