Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connector N-Type Straight Solder Jack
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF COAX CONNECTOR, TYPE N, JACK, 50 OHM; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Conformable, 0.085" Semi Rigid; Frequency Max:18GHz RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 082-6684 | 082-6684 | 115-082-6684-ND | 82AH0970 |
| Product Name | RF Coaxial Cable Mount Connector | N-Type Connector | Coaxial Connector (RF) Assemblies | Rf Coax Connector, Type N, Jack, 50 Ohm; Connector Type Amphenol Rf |
| Connector Type | Type N |