Amphenol Corporation 50 OHM HD BNC JACK FOR RG 316 IP67 034-5019

Description
50 OHM HD BNC JACK FOR RG 316 IP67 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
50 OHM HD BNC JACK FOR RG 316 IP67 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 OHM HD BNC JACK FOR RG 316 IP67 - 034-5019 - Amphenol RF
Danbury, CT, USA
50 OHM HD BNC JACK FOR RG 316 IP67
034-5019
50 OHM HD BNC JACK FOR RG 316 IP67 034-5019
50 OHM HD BNC JACK FOR RG 316 IP67 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

50 OHM HD BNC JACK FOR RG 316 IP67
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF2874-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2874-ND
Coaxial Connector (RF) Assemblies ARF2874-ND
BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount Solder

BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 034-5019 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-5019
RF Coaxial Cable Mount Connector 034-5019
HD-BNC Straight Crimp Jack for RG-316 Bulkhead 50 Ohm

HD-BNC Straight Crimp Jack for RG-316 Bulkhead 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
Connectors
034-5019
Connectors 034-5019
RF Connector

RF Connector

Buy Now
Coax Connector, Hd Bnc, Jack, 50 Ohm; Connector Type Amphenol Rf - 52X5303 - Newark, An Avnet Company
Chicago, IL, United States
Coax Connector, Hd Bnc, Jack, 50 Ohm; Connector Type Amphenol Rf
52X5303
Coax Connector, Hd Bnc, Jack, 50 Ohm; Connector Type Amphenol Rf 52X5303
COAX CONNECTOR, HD BNC, JACK, 50 OHM; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

COAX CONNECTOR, HD BNC, JACK, 50 OHM; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 034-5019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-5019
RF Connectors / Coaxial Connectors 034-5019
RF Connectors / Coaxial Connectors HD-BNC Female BH 50 OHM RG316 IP67

RF Connectors / Coaxial Connectors HD-BNC Female BH 50 OHM RG316 IP67

Buy Now

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 034-5019 ARF2874-ND 034-5019 034-5019 52X5303 034-5019
Product Name 50 OHM HD BNC JACK FOR RG 316 IP67 Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connectors Coax Connector, Hd Bnc, Jack, 50 Ohm; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack Straight
Mounting Bulkhead Panel Mount Bulkhead - Rear Mount
Unlock Full Specs
to access all available technical data