TE Connectivity Coax Connectors 1052611-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Edge Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Captivated Dimensions Product Length : 9.53 MM  [.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Seal & Plug Type : Hermetically Sealed RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Edge Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Captivated Dimensions Product Length : 9.53 MM  [.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Seal & Plug Type : Hermetically Sealed RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1052611-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1052611-1
Coax Connectors 1052611-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Edge Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Captivated Dimensions Product Length : 9.53 MM  [.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Seal & Plug Type : Hermetically Sealed RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Edge

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ]
  • RF Connector Center Contact Underplating Material : Copper, Nickel
  • RF Connector Contact Configuration : Captivated

Dimensions


  • Product Length : 9.53 MM  [.375 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 18

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Number of Panel Mounting Holes : 2

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Hermetically Sealed
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Coaxial Panel Mount Connector - 1052611-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1052611-1
RF Coaxial Panel Mount Connector 1052611-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
RF Interconnects - 1052611-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1052611-1
RF Interconnects 1052611-1
RF Coax Connectors

RF Coax Connectors

Buy Now
Coaxial Connector (RF) Assemblies - 1052611-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1052611-1-ND
Coaxial Connector (RF) Assemblies 1052611-1-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
2052 3324 02 Rohs Compliant Amp - Te Connectivity - 10H7109 - Newark, An Avnet Company
Chicago, IL, United States
2052 3324 02 Rohs Compliant Amp - Te Connectivity
10H7109
2052 3324 02 Rohs Compliant Amp - Te Connectivity 10H7109
2052 3324 02 ROHS COMPLIANT: YES

2052 3324 02 ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 1052611-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1052611-1
RF Connectors / Coaxial Connectors 1052611-1
RF Connectors / Coaxial Connectors 2052 3324 02

RF Connectors / Coaxial Connectors 2052 3324 02

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1052611-1 1052611-1 1052611-1 1052611-1-ND 10H7109 1052611-1
Product Name Coax Connectors RF Coaxial Panel Mount Connector RF Interconnects Coaxial Connector (RF) Assemblies 2052 3324 02 Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Termination Through Hole - Solder Pin
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052167-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RF Connectors - 1059617-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
RF Connectors - 1050720-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1057116-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 11.000 GHz
View Details
3 suppliers