HD BNC STR(F)PCB 4 LEG RCPT
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC, HD Connector Receptacle, Female Socket 75Ohm Through Hole Solder
HD-BNC Straight PCB Jack 75 Ohm
RF Connectors / Coaxial Connectors Vertical jack 4 Leg Square
RF CONNECTOR, HD BNC 4LEG SQ STR JACK, PCB, 75 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 034-1024 | 034-1024 | ARF1748-ND | 034-1024 | 034-1024 | 25T1740 |
| Product Name | HD-BNC RF Connector | HD-BNC Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf Connector, Hd Bnc 4Leg Sq Str Jack, Pcb, 75 Ohm; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Jack | ||
| Category | Coaxial Connector; RF and Microwave Connector |