Amphenol Corporation Coaxial Connector (RF) Assemblies 034-1130-12G

Description
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3345-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3345-ND
Coaxial Connector (RF) Assemblies ARF3345-ND
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 034-1130-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-1130-12G
RF Coaxial Cable Mount Connector 034-1130-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Connectors / Coaxial Connectors - 034-1130-12G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1130-12G
RF Connectors / Coaxial Connectors 034-1130-12G
RF Connectors / Coaxial Connectors HD-BNC Strt Crp Plg Belden 4694P Cbl 12G

RF Connectors / Coaxial Connectors HD-BNC Strt Crp Plg Belden 4694P Cbl 12G

Buy Now Datasheet
Rf Coaxial, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf - 94AC6464 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
94AC6464
Rf Coaxial, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf 94AC6464
RF COAXIAL, HD BNC PLUG, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4694P; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF COAXIAL, HD BNC PLUG, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4694P; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF3345-ND 034-1130-12G 034-1130-12G 94AC6464
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf Coaxial, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-MG-G360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1052421-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers