Amphenol RF HD-BNC RF Connector 034-5008

Description
HD-BNC(M)STR FOR RG-316 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
HD-BNC(M)STR FOR RG-316 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD-BNC RF Connector - 034-5008 - Amphenol RF
Danbury, CT, USA
HD-BNC RF Connector
034-5008
HD-BNC RF Connector 034-5008
HD-BNC(M)STR FOR RG-316 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

HD-BNC(M)STR FOR RG-316 CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 034-5008 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-5008
RF Coaxial Cable Mount Connector 034-5008
HD-BNC Straight Crimp Plug for RG-316 Cable 50 Ohm

HD-BNC Straight Crimp Plug for RG-316 Cable 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2101-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2101-ND
Coaxial Connector (RF) Assemblies ARF2101-ND
BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
BNC Connector - 034-5008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
034-5008
BNC Connector 034-5008
HD-BNC Straight Cable Plug 50 Ohm

HD-BNC Straight Cable Plug 50 Ohm

Buy Now
RF Connectors / Coaxial Connectors - 034-5008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-5008
RF Connectors / Coaxial Connectors 034-5008
RF Connectors / Coaxial Connectors HD-BNC Male RG-316 50 Ohm

RF Connectors / Coaxial Connectors HD-BNC Male RG-316 50 Ohm

Buy Now
Connector, Hd Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 90W0182 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hd Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
90W0182
Connector, Hd Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 90W0182
CONNECTOR, HD BNC, PLUG, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes

CONNECTOR, HD BNC, PLUG, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 034-5008 034-5008 ARF2101-ND 034-5008 034-5008 90W0182
Product Name HD-BNC RF Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies BNC Connector RF Connectors / Coaxial Connectors Connector, Hd Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Frequency 0.000 to 6.000 GHz ? to 6.000 GHz ? to 6.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

N Female Bulkhead R/A PCB Mount Connector (LONG THREAD SW) - ET-NFRA-BH-PCL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 78 Degrees
Voltage Rating 500 volts
View Details
RF Connectors - 1056553-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers