Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper
Dimensions Profile Height from PCB : 7.4 MM [.293 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM [.187 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 10
Other Dielectric Material : PTFE
Packaging Features Packaging Method : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Connector Style : Jack RF Interface : SMC
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.9 MM [.155 INCH ]
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Brass
- Body Material Finish : Plated
- Body Plating Material : Gold
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
- PCB Mount Orientation : Vertical
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel, Copper
Dimensions
- Profile Height from PCB : 7.4 MM [.293 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 4.75 MM [.187 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Board Mount
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 10
Other
- Dielectric Material : PTFE
Packaging Features
- Packaging Method : Package
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- RF Connector Style : Jack
- RF Interface : SMC
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Post & Tail Length : 3.9 MM [.155 INCH ]
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]