Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Tin Body Shape : Circular
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1397 RF Connector Center Contact Underplating Material : Copper, Nickel
Dimensions Product Length : 5.9 MM [.231 INCH ] Profile Height from PCB : 5.9 MM [.231 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.48 MM [.137 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Snap-On
Operation/Applicatio
n Operating Frequency (GHZ) : 6
Other Dielectric Material : TFE Fluorocarbon
Packaging Features Packaging Method : Carton
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No
Termination Features Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Brass
- Body Material Finish : Plated
- Body Plating Material : Tin
- Body Shape : Circular
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
- PCB Mount Orientation : Vertical
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Plating Thickness (MICIN) : 1397
- RF Connector Center Contact Underplating Material : Copper, Nickel
Dimensions
- Product Length : 5.9 MM [.231 INCH ]
- Profile Height from PCB : 5.9 MM [.231 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 3.48 MM [.137 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Detent : Without
- PCB Mount Retention : Without
- RF Connector Coupling Mechanism : Snap-On
Operation/Application
- Operating Frequency (GHZ) : 6
Other
- Dielectric Material : TFE Fluorocarbon
Packaging Features
- Packaging Method : Carton
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Cable-to-Board
- RF Connector Style : Jack
- RF Interface : MCX
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]