The SMC series includes stripline straight male top launch jack receptacles with a frequency range of DC to 10 GHz, 50 Ω impedance, and compliance with MIL-PRF-39012. The connectors feature brass and beryllium copper contact materials with gold plating, Teflon TFE insulators, and operate from -65°C to +165°C. Mating torque is specified at 35-50 inch-ounces, with a durability rating of 500 mating cycles. Insertion loss is ≤0.50 dB at 1.5 GHz for right-angle variants; VSWR is defined for RG-178 and RG-316 cables. The part number 1029-1211-001 is listed in the index, confirming its inclusion in the SMC series.
SMC Stripline Straight Male Top Launch Jack Receptacles
| Richardson RFPD | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 1029-1211-001 |
| Product Name | RF Coaxial Panel Mount Connector |
| Gender | Male / Plug |