Amphenol Corporation Coaxial Connector (RF) Assemblies 034-1026-12G

Description
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2577-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2577-ND
Coaxial Connector (RF) Assemblies ARF2577-ND
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
034-1026-12G
Connectors 034-1026-12G
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 034-1026-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-1026-12G
RF Coaxial Cable Mount Connector 034-1026-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Connectors / Coaxial Connectors - 034-1026-12G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1026-12G
RF Connectors / Coaxial Connectors 034-1026-12G
RF Connectors / Coaxial Connectors 75OHM HD-BNC STRT CRIMP PLG

RF Connectors / Coaxial Connectors 75OHM HD-BNC STRT CRIMP PLG

Buy Now Datasheet
Rf Coaxial, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf - 06AC1205 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
06AC1205
Rf Coaxial, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf 06AC1205
RF COAXIAL, HD BNC PLUG, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF COAXIAL, HD BNC PLUG, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2577-ND 034-1026-12G 034-1026-12G 034-1026-12G 06AC1205
Product Name Coaxial Connector (RF) Assemblies Connectors RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf Coaxial, Hd Bnc Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data