HD BNC(F)BHD EDGE MNT .080 THK
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
HD-BNC Edge Mount PCB Jack Bulkhead 50 Ohm
BNC, HD Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
CONNECTOR, HD BNC, BLKHD JACK, 50 OHM, PCB; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Edge; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors HD-BNC Female BH Edge MNT .080 50 Ohm
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 034-5013 | 034-5013 | 034-5013 | ARF2104-ND | 90W0185 | 034-5013 |
| Product Name | HD-BNC RF Connector | RF Coaxial Board Mount Connector | BNC Connector | Coaxial Connector (RF) Assemblies | Connector, Hd Bnc, Blkhd Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight | |||
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | BNC; Jack, Female Socket | BNC |